Anatech Electronics, Inc.
1.5 MHz Highpass Filter
AE1.5H9786
Description
1.5 MHz Highpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1.5 MHz Highpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1.5H9786 |
|
Product Name
|
1.5 MHz Highpass Filter |
|
Filter Type
|
High Pass
|
|
Fc
|
1.5 MHz
|
|
Insertion Loss
|
0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2300 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2415 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3460 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5530 MHz
Bandwidth
20000 kHz
View Details