Anatech Electronics, Inc. 1750 MHz Band Stop/Notch Filter AE1750N2247

Description
1750 MHz Band Stop/Notch Filter
Request a Quote
Description
1750 MHz Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1750 MHz Band Stop/Notch Filter - AE1750N2247 - Anatech Electronics, Inc.
Garfield, NJ, United States
1750 MHz Band Stop/Notch Filter
AE1750N2247
1750 MHz Band Stop/Notch Filter AE1750N2247
1750 MHz Band Stop/Notch Filter

1750 MHz Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1750N2247
Product Name 1750 MHz Band Stop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1842 MHz LC Bandstop/Notch Filter - AE1845NS2182 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1845 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details