Anatech Electronics, Inc. 1842 MHz LC Bandstop/Notch Filter AE1845NS2182

Description
1842 MHz LC Bandstop/Notch Filter
Request a Quote
Description
1842 MHz LC Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1842 MHz LC Bandstop/Notch Filter - AE1845NS2182 - Anatech Electronics, Inc.
Garfield, NJ, United States
1842 MHz LC Bandstop/Notch Filter
AE1845NS2182
1842 MHz LC Bandstop/Notch Filter AE1845NS2182
1842 MHz LC Bandstop/Notch Filter

1842 MHz LC Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1845NS2182
Product Name 1842 MHz LC Bandstop/Notch Filter
Filter Type Band Reject
Fc 1845 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1765 MHz LC Notch Filter - AE1765LN2291 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature 10 to 70 C (50 to 158 F)
Fc 1765 MHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details