Anatech Electronics, Inc. 174 MHz High Power LC Low Pass Filter with SMA-F connectors AE174L9206-SMAF

Description
174 MHz High Power LC Low Pass Filter with SMA-F connectors
Request a Quote
Description
174 MHz High Power LC Low Pass Filter with SMA-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
174 MHz High Power LC Low Pass Filter with SMA-F connectors - AE174L9206-SMAF - Anatech Electronics, Inc.
Garfield, NJ, United States
174 MHz High Power LC Low Pass Filter with SMA-F connectors
AE174L9206-SMAF
174 MHz High Power LC Low Pass Filter with SMA-F connectors AE174L9206-SMAF
174 MHz High Power LC Low Pass Filter with SMA-F connectors

174 MHz High Power LC Low Pass Filter with SMA-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE174L9206-SMAF
Product Name 174 MHz High Power LC Low Pass Filter with SMA-F connectors
Filter Type Low Pass
Fc 174 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
980 MHz LC Lowpass Filter - AE980L9051 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 980 MHz
Insertion Loss 0.3000 dB
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details