Anatech Electronics, Inc. 1747 MHz Waveguide Band Stop Filter AE1747WN2295

Description
1747 MHz Waveguide Band Stop Filter
Request a Quote
Description
1747 MHz Waveguide Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747 MHz Waveguide Band Stop Filter - AE1747WN2295 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747 MHz Waveguide Band Stop Filter
AE1747WN2295
1747 MHz Waveguide Band Stop Filter AE1747WN2295
1747 MHz Waveguide Band Stop Filter

1747 MHz Waveguide Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1747WN2295
Product Name 1747 MHz Waveguide Band Stop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details
773-803 MHz Cavity Notch Filter - AE788NS2165 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 788 MHz
Bandwidth 30000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
483.100 MHz LC Bandstop/Notch Filter - AE483N2256 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 483 MHz
Bandwidth 1000 kHz
View Details