Anatech Electronics, Inc. 1842 MHz Waveguide Band stop Filter AE1842WN2234

Description
1842 MHz Waveguide Band stop Filter
Request a Quote
Description
1842 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1842 MHz Waveguide Band stop Filter - AE1842WN2234 - Anatech Electronics, Inc.
Garfield, NJ, United States
1842 MHz Waveguide Band stop Filter
AE1842WN2234
1842 MHz Waveguide Band stop Filter AE1842WN2234
1842 MHz Waveguide Band stop Filter

1842 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1842WN2234
Product Name 1842 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1842 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
1795 MHz Waveguide Band stop Filter - AE1795WN2275 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1795 MHz
Bandwidth 20000 kHz
View Details