Anatech Electronics, Inc. 17000 MHz Suspended Stripline Low Pass Filter AE17000SSL1060

Description
17000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
17000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
17000 MHz Suspended Stripline Low Pass Filter - AE17000SSL1060 - Anatech Electronics, Inc.
Garfield, NJ, United States
17000 MHz Suspended Stripline Low Pass Filter
AE17000SSL1060
17000 MHz Suspended Stripline Low Pass Filter AE17000SSL1060
17000 MHz Suspended Stripline Low Pass Filter

17000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE17000SSL1060
Product Name 17000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 17000 MHz
Insertion Loss 1 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
450 MHz Low Pass Filter - AE450L9178 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 450 MHz
Insertion Loss 2.5 dB
View Details