Anatech Electronics, Inc. 1650 MHz Cavity Band Stop/Notch Filter AE1650N2237

Description
1650 MHz Cavity Band Stop/Notch Filter
Request a Quote
Description
1650 MHz Cavity Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1650 MHz Cavity Band Stop/Notch Filter - AE1650N2237 - Anatech Electronics, Inc.
Garfield, NJ, United States
1650 MHz Cavity Band Stop/Notch Filter
AE1650N2237
1650 MHz Cavity Band Stop/Notch Filter AE1650N2237
1650 MHz Cavity Band Stop/Notch Filter

1650 MHz Cavity Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1650N2237
Product Name 1650 MHz Cavity Band Stop/Notch Filter
Filter Type Band Reject
Fc 1650 MHz
Bandwidth 48500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details