Anatech Electronics, Inc. 161 MHz LC Notch Filter AE161N2234

Description
161 MHz LC Notch Filter
Request a Quote
Description
161 MHz LC Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
161 MHz LC Notch Filter - AE161N2234 - Anatech Electronics, Inc.
Garfield, NJ, United States
161 MHz LC Notch Filter
AE161N2234
161 MHz LC Notch Filter AE161N2234
161 MHz LC Notch Filter

161 MHz LC Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE161N2234
Product Name 161 MHz LC Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1950 MHz Cavity Notch Filter - AE1950NS2177 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1950 MHz
Bandwidth 31000 kHz
View Details
337.775 MHz LC Notch Filter - AE337N2227 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 338 MHz
Bandwidth 1000 kHz
View Details
2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details
2450 MHz Waveguide Band stop Filter - AE2450WN2236 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2450 MHz
Bandwidth 100000 kHz
View Details