Anatech Electronics, Inc. 15 MHz LC Lowpass Filter AE15LL9354

Description
15 MHz LC Lowpass Filter
Request a Quote
Description
15 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15 MHz LC Lowpass Filter - AE15LL9354 - Anatech Electronics, Inc.
Garfield, NJ, United States
15 MHz LC Lowpass Filter
AE15LL9354
15 MHz LC Lowpass Filter AE15LL9354
15 MHz LC Lowpass Filter

15 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15LL9354
Product Name 15 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

DC-18000 MHz Low Pass Filter - AE18000L9253 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 1 dB
View Details
160 MHz LC Lowpass Filter - AE160L8699 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 160 MHz
Insertion Loss 4 dB
View Details
100 MHz LC Low Pass Filter - AE100L9191 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 2 dB
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details