Anatech Electronics, Inc. 100 MHz LC Low Pass Filter AE100L9191

Description
100 MHz LC Low Pass Filter
Request a Quote
Description
100 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz LC Low Pass Filter - AE100L9191 - Anatech Electronics, Inc.
Garfield, NJ, United States
100 MHz LC Low Pass Filter
AE100L9191
100 MHz LC Low Pass Filter AE100L9191
100 MHz LC Low Pass Filter

100 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE100L9191
Product Name 100 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 100 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

400 MHz Lowpass Filter - AE400L9238 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 1 dB
View Details
4000 MHz LC Lowpass Filter - AE4000LL9341-SF - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4000 MHz
Insertion Loss 0.5000 dB
View Details
1200 MHz Low Pass Filter - AE1200L9230 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1200 MHz
Insertion Loss 1.5 dB
View Details
2086.5-2096.5 MHz Cavity Filter - AB2091B11211 - Anatech Electronics, Inc.
Specs
Fc 2092 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details