Anatech Electronics, Inc. 160 MHz LC Lowpass Filter AE160L8699

Description
160 MHz LC Lowpass Filter
Request a Quote
Description
160 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
160 MHz LC Lowpass Filter - AE160L8699 - Anatech Electronics, Inc.
Garfield, NJ, United States
160 MHz LC Lowpass Filter
AE160L8699
160 MHz LC Lowpass Filter AE160L8699
160 MHz LC Lowpass Filter

160 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE160L8699
Product Name 160 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 160 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
1550-1615 MHz Low Pass Filter - AE1615L9277 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1615 MHz
Insertion Loss 0.6000 dB
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details