Anatech Electronics, Inc.
15 MHz LC Lowpass Filter
AE15L8801
Description
15 MHz LC Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
15 MHz LC Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE15L8801 |
|
Product Name
|
15 MHz LC Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
15 MHz
|
|
Insertion Loss
|
4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2086 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Insertion Loss
1 dB
Package Type
Connectorized
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
20000 MHz
Return Loss
12 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4800 MHz
Bandwidth
700000 kHz
View Details