Anatech Electronics, Inc. 100 MHz LC Lowpass Filter AE100LL9358

Description
100 MHz LC Lowpass Filter
Request a Quote
Description
100 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz LC Lowpass Filter - AE100LL9358 - Anatech Electronics, Inc.
Garfield, NJ, United States
100 MHz LC Lowpass Filter
AE100LL9358
100 MHz LC Lowpass Filter AE100LL9358
100 MHz LC Lowpass Filter

100 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE100LL9358
Product Name 100 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

513 MHz Lowpass Filter - AE513L8907 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 513 MHz
Insertion Loss 3 dB
View Details
1.7 MHz High Power Low Pass Filter - AE1L9292 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1.7 MHz
Insertion Loss 0.4000 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
0.5 MHz Lowpass Filter - AE0.5L9280 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 0.5000 MHz
Package Type Connectorized
View Details