Anatech Electronics, Inc.
15 MHz LC Lowpass Filter
AE15L8684
Description
15 MHz LC Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
15 MHz LC Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE15L8684 |
|
Product Name
|
15 MHz LC Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
15 MHz
|
|
Insertion Loss
|
4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2140 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1747 MHz
Bandwidth
75000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1857 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Fc
2325 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details