Anatech Electronics, Inc. 1575.42 MHz Cavity Notch Filter AE1575NS2174

Description
1575.42 MHz Cavity Notch Filter
Request a Quote
Description
1575.42 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575.42 MHz Cavity Notch Filter - AE1575NS2174 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575.42 MHz Cavity Notch Filter
AE1575NS2174
1575.42 MHz Cavity Notch Filter AE1575NS2174
1575.42 MHz Cavity Notch Filter

1575.42 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1575NS2174
Product Name 1575.42 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter - AB2350B490 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
859 MHz Waveguide Band stop Filter - AE859WN2249 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 859 MHz
Bandwidth 70000 kHz
View Details