Anatech Electronics, Inc. 1575 MHz Notch Filter AE1575N2316

Description
1575 MHz Notch Filter
Request a Quote
Description
1575 MHz Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz Notch Filter - AE1575N2316 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz Notch Filter
AE1575N2316
1575 MHz Notch Filter AE1575N2316
1575 MHz Notch Filter

1575 MHz Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1575N2316
Product Name 1575 MHz Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
483.100 MHz LC Bandstop/Notch Filter - AE483N2256 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 483 MHz
Bandwidth 1000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details