Anatech Electronics, Inc. 1500 MHz Suspended Stripline Low Pass Filter AE1500SSL1033

Description
1500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
1500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Suspended Stripline Low Pass Filter - AE1500SSL1033 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Suspended Stripline Low Pass Filter
AE1500SSL1033
1500 MHz Suspended Stripline Low Pass Filter AE1500SSL1033
1500 MHz Suspended Stripline Low Pass Filter

1500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1500SSL1033
Product Name 1500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 1500 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
400 MHz LC Lowpass Filter - AE400L8988 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.3000 dB
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details