Anatech Electronics, Inc. 15000 MHz Suspended Stripline Low Pass Filter AE15000SSL1028

Description
15000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
15000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15000 MHz Suspended Stripline Low Pass Filter - AE15000SSL1028 - Anatech Electronics, Inc.
Garfield, NJ, United States
15000 MHz Suspended Stripline Low Pass Filter
AE15000SSL1028
15000 MHz Suspended Stripline Low Pass Filter AE15000SSL1028
15000 MHz Suspended Stripline Low Pass Filter

15000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15000SSL1028
Product Name 15000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 15000 MHz
Insertion Loss 1 to 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
980 MHz LC Lowpass Filter - AE980L9051 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 980 MHz
Insertion Loss 0.3000 dB
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details