Anatech Electronics, Inc. 14500 MHz Suspended Stripline Low Pass Filter AE14500SSL1059

Description
14500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
14500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14500 MHz Suspended Stripline Low Pass Filter - AE14500SSL1059 - Anatech Electronics, Inc.
Garfield, NJ, United States
14500 MHz Suspended Stripline Low Pass Filter
AE14500SSL1059
14500 MHz Suspended Stripline Low Pass Filter AE14500SSL1059
14500 MHz Suspended Stripline Low Pass Filter

14500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14500SSL1059
Product Name 14500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 14500 MHz
Insertion Loss 1 to 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
520 MHz LC Lowpass FIlter - AE520L9243 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 520 MHz
Insertion Loss 1 dB
View Details