Anatech Electronics, Inc. 14000 MHz Suspended Stripline High pass Filter AE14000SSH6574

Description
14000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
14000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14000 MHz Suspended Stripline High pass Filter - AE14000SSH6574 - Anatech Electronics, Inc.
Garfield, NJ, United States
14000 MHz Suspended Stripline High pass Filter
AE14000SSH6574
14000 MHz Suspended Stripline High pass Filter AE14000SSH6574
14000 MHz Suspended Stripline High pass Filter

14000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14000SSH6574
Product Name 14000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 14000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

118 MHz High Pass Filter - AE118H9932 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 118 MHz
Insertion Loss 1 dB
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
4-18 MHz LC High Pass Filter - AE4H9788 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 4 MHz
Insertion Loss 0.5000 dB
View Details