Anatech Electronics, Inc. 13000 MHz Suspended Stripline Low Pass Filter AE13000SSL1056

Description
13000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
13000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13000 MHz Suspended Stripline Low Pass Filter - AE13000SSL1056 - Anatech Electronics, Inc.
Garfield, NJ, United States
13000 MHz Suspended Stripline Low Pass Filter
AE13000SSL1056
13000 MHz Suspended Stripline Low Pass Filter AE13000SSL1056
13000 MHz Suspended Stripline Low Pass Filter

13000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE13000SSL1056
Product Name 13000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 13000 MHz
Insertion Loss 1 to 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
12 MHz LC Lowpass Filter - AE12L8841 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 12 MHz
Insertion Loss 0.5000 dB
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details