Anatech Electronics, Inc. 13000 MHz Suspended Stripline High pass Filter AE13000SSH6572

Description
13000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
13000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13000 MHz Suspended Stripline High pass Filter - AE13000SSH6572 - Anatech Electronics, Inc.
Garfield, NJ, United States
13000 MHz Suspended Stripline High pass Filter
AE13000SSH6572
13000 MHz Suspended Stripline High pass Filter AE13000SSH6572
13000 MHz Suspended Stripline High pass Filter

13000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE13000SSH6572
Product Name 13000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 13000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
3750 MHz Suspended Stripline High pass Filter - AE3750SSH6592 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3750 MHz
Insertion Loss 1.5 dB
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details