Anatech Electronics, Inc. 125 MHz LC Highpass Filter AE125H9779

Description
125 MHz LC Highpass Filter
Request a Quote
Description
125 MHz LC Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
125 MHz LC Highpass Filter - AE125H9779 - Anatech Electronics, Inc.
Garfield, NJ, United States
125 MHz LC Highpass Filter
AE125H9779
125 MHz LC Highpass Filter AE125H9779
125 MHz LC Highpass Filter

125 MHz LC Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE125H9779
Product Name 125 MHz LC Highpass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

11000 MHz Suspended Stripline High pass Filter - AE11000SSH6568 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 11000 MHz
Insertion Loss 2 dB
View Details
2750 MHz Suspended Stripline High pass Filter - AE2750SSH6552 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2750 MHz
Insertion Loss 2 dB
View Details
2400 MHz High Pass Filter - AE2400H9903 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2400 MHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details