Anatech Electronics, Inc. 10000 MHz Suspended Stripline High pass Filter AE10000SSH6604

Description
10000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
10000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10000 MHz Suspended Stripline High pass Filter - AE10000SSH6604 - Anatech Electronics, Inc.
Garfield, NJ, United States
10000 MHz Suspended Stripline High pass Filter
AE10000SSH6604
10000 MHz Suspended Stripline High pass Filter AE10000SSH6604
10000 MHz Suspended Stripline High pass Filter

10000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10000SSH6604
Product Name 10000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 10000 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
3800 MHz Absorptive High Pass Filter - AE3800LH9950-A - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3800 MHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details