Anatech Electronics, Inc. 1250 MHz Suspended Stripline Low Pass Filter AE1250SSL1018

Description
1250 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
1250 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1250 MHz Suspended Stripline Low Pass Filter - AE1250SSL1018 - Anatech Electronics, Inc.
Garfield, NJ, United States
1250 MHz Suspended Stripline Low Pass Filter
AE1250SSL1018
1250 MHz Suspended Stripline Low Pass Filter AE1250SSL1018
1250 MHz Suspended Stripline Low Pass Filter

1250 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1250SSL1018
Product Name 1250 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 1250 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

525 MHz Low Pass Filter - AE525L9195 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 525 MHz
Insertion Loss 1 dB
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details