Anatech Electronics, Inc. 100 MHz LC Lowpass Filter AE100LL9335

Description
100 MHz LC Lowpass Filter
Request a Quote
Description
100 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz LC Lowpass Filter - AE100LL9335 - Anatech Electronics, Inc.
Garfield, NJ, United States
100 MHz LC Lowpass Filter
AE100LL9335
100 MHz LC Lowpass Filter AE100LL9335
100 MHz LC Lowpass Filter

100 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE100LL9335
Product Name 100 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
500 MHz Low Pass Filter - AE500L9337 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 500 MHz
Insertion Loss 0.5000 dB
View Details
6500 MHz Suspended Stripline Low Pass Filter - AE6500SSL1024 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 6500 MHz
Insertion Loss 1 to 1.5 dB
View Details
11000 MHz Cavity Low Pass Filter - AE11000L9281 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 11000 MHz
Insertion Loss 1 dB
View Details