Anatech Electronics, Inc. 12140 MHz Lowpass Filter AE12140L9233

Description
12140 MHz Lowpass Filter
Request a Quote
Description
12140 MHz Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12140 MHz Lowpass Filter - AE12140L9233 - Anatech Electronics, Inc.
Garfield, NJ, United States
12140 MHz Lowpass Filter
AE12140L9233
12140 MHz Lowpass Filter AE12140L9233
12140 MHz Lowpass Filter

12140 MHz Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12140L9233
Product Name 12140 MHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
18 MHz LC Lowpass Filter - AE18L8842 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18 MHz
Insertion Loss 0.5000 dB
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details