Anatech Electronics, Inc. 1200 - 2100 MHz Absorptive High Pass Filter AE1200LH9937-A

Description
1200 - 2100 MHz Absorptive High Pass Filter
Request a Quote
Description
1200 - 2100 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200 - 2100 MHz Absorptive High Pass Filter - AE1200LH9937-A - Anatech Electronics, Inc.
Garfield, NJ, United States
1200 - 2100 MHz Absorptive High Pass Filter
AE1200LH9937-A
1200 - 2100 MHz Absorptive High Pass Filter AE1200LH9937-A
1200 - 2100 MHz Absorptive High Pass Filter

1200 - 2100 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1200LH9937-A
Product Name 1200 - 2100 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
3000-18000 MHz LC High Pass Filter with TNC-F connectors - AE3000H9931 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1 dB
View Details