Anatech Electronics, Inc. 1250 MHz Suspended Stripline High pass Filter AE1250SSH6541

Description
1250 MHz Suspended Stripline High pass Filter
Request a Quote
Description
1250 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1250 MHz Suspended Stripline High pass Filter - AE1250SSH6541 - Anatech Electronics, Inc.
Garfield, NJ, United States
1250 MHz Suspended Stripline High pass Filter
AE1250SSH6541
1250 MHz Suspended Stripline High pass Filter AE1250SSH6541
1250 MHz Suspended Stripline High pass Filter

1250 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1250SSH6541
Product Name 1250 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 1250 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

12000 MHz Suspended Stripline High pass Filter - AE12000SSH6570 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 12000 MHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
500 MHz High Pass Filter - AE500H9935 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 500 MHz
Insertion Loss 2 dB
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details