Anatech Electronics, Inc. 1200 MHz High Pass Filter AE1200H9924

Description
1200 MHz High Pass Filter
Request a Quote
Description
1200 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200 MHz High Pass Filter - AE1200H9924 - Anatech Electronics, Inc.
Garfield, NJ, United States
1200 MHz High Pass Filter
AE1200H9924
1200 MHz High Pass Filter AE1200H9924
1200 MHz High Pass Filter

1200 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1200H9924
Product Name 1200 MHz High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

3000 MHz High Pass Filter with 3.5mm connectors - AE3000H9929-3.5mm - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1 dB
View Details
10-24 GHz Highpass Filter - AE10000SSH6566 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 10000 MHz
Insertion Loss 2 dB
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
2250 MHz Suspended Stripline High pass Filter - AE2250SSH6614 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2250 MHz
Insertion Loss 1 dB
View Details