Anatech Electronics, Inc. 12000 MHz Suspended Stripline High pass Filter AE12000SSH6570

Description
12000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
12000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12000 MHz Suspended Stripline High pass Filter - AE12000SSH6570 - Anatech Electronics, Inc.
Garfield, NJ, United States
12000 MHz Suspended Stripline High pass Filter
AE12000SSH6570
12000 MHz Suspended Stripline High pass Filter AE12000SSH6570
12000 MHz Suspended Stripline High pass Filter

12000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12000SSH6570
Product Name 12000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 12000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
12000 MHz Suspended Stripline High pass Filter - AE12000SSH6612 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 12000 MHz
Insertion Loss 2 dB
View Details
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details