Anatech Electronics, Inc. 4250 MHz Suspended Stripline High pass Filter AE4250SSH6555

Description
4250 MHz Suspended Stripline High pass Filter
Request a Quote
Description
4250 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4250 MHz Suspended Stripline High pass Filter - AE4250SSH6555 - Anatech Electronics, Inc.
Garfield, NJ, United States
4250 MHz Suspended Stripline High pass Filter
AE4250SSH6555
4250 MHz Suspended Stripline High pass Filter AE4250SSH6555
4250 MHz Suspended Stripline High pass Filter

4250 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4250SSH6555
Product Name 4250 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 4250 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details