Anatech Electronics, Inc. 215 MHz LC Highpass Filter AE215H9780

Description
215 MHz LC Highpass Filter
Request a Quote
Description
215 MHz LC Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
215 MHz LC Highpass Filter - AE215H9780 - Anatech Electronics, Inc.
Garfield, NJ, United States
215 MHz LC Highpass Filter
AE215H9780
215 MHz LC Highpass Filter AE215H9780
215 MHz LC Highpass Filter

215 MHz LC Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE215H9780
Product Name 215 MHz LC Highpass Filter
Filter Type High Pass
Fc 215 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
5590 MHz Cavity Band Pass Filter - AB5590B544 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5590 MHz
Bandwidth 10000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details