Anatech Electronics, Inc. 1200 MHz /2047.5 MHz/2245 MHz Triplexer AE1200-2047-2245TR1282

Description
1200 MHz /2047.5 MHz/2245 MHz Triplexer
Request a Quote
Description
1200 MHz /2047.5 MHz/2245 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1200 MHz /2047.5 MHz/2245 MHz Triplexer - AE1200-2047-2245TR1282 - Anatech Electronics, Inc.
Garfield, NJ, United States
1200 MHz /2047.5 MHz/2245 MHz Triplexer
AE1200-2047-2245TR1282
1200 MHz /2047.5 MHz/2245 MHz Triplexer AE1200-2047-2245TR1282
1200 MHz /2047.5 MHz/2245 MHz Triplexer

1200 MHz /2047.5 MHz/2245 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE1200-2047-2245TR1282
Product Name 1200 MHz /2047.5 MHz/2245 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

450 MHz, Block G/J, Duplexer - AD467-457D332 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
1802.5 MHz/2072.5 MHz/2250 MHz Triplexer - AE1802-2072-2250TR1278 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 1 dB
View Details
1524-1560 MHz, 1626.5-1660.5 MHz Cavity Duplexer - AD1542-1643D296 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 15 dB
View Details
2450 MHz / 4900 MHz / 7350 MHz Triplexer - AD2450-4900-7350TR315 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details