Anatech Electronics, Inc. 2535 MHz / 2655 MHz Cavity Duplexer AD2535-2655D467

Description
2535 MHz / 2655 MHz Cavity Duplexer
Request a Quote
Description
2535 MHz / 2655 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2535 MHz / 2655 MHz Cavity Duplexer - AD2535-2655D467 - Anatech Electronics, Inc.
Garfield, NJ, United States
2535 MHz / 2655 MHz Cavity Duplexer
AD2535-2655D467
2535 MHz / 2655 MHz Cavity Duplexer AD2535-2655D467
2535 MHz / 2655 MHz Cavity Duplexer

2535 MHz / 2655 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD2535-2655D467
Product Name 2535 MHz / 2655 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

896-901/935-940 MHz Cavity Duplexer - AD898-937D261 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
1595 / 4600 MHz LC Diplexer - AD1595-4600D472 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2025–2125 MHz / 2200–2290 MHz S-Band Diplexer for MSS Application - AE2075-2245DB5551 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.5000 dB
Return Loss 17 dB
View Details
849.75 MHz 894.75 MHz Cavity Duplexer - AD849-894D266 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 15 dB
View Details