Anatech Electronics, Inc. 400 / 433 / 1500 MHz Cavity Triplexer AE400-433-1500TR1293

Description
400 / 433 / 1500 MHz Cavity Triplexer
Request a Quote
Description
400 / 433 / 1500 MHz Cavity Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 / 433 / 1500 MHz Cavity Triplexer - AE400-433-1500TR1293 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 / 433 / 1500 MHz Cavity Triplexer
AE400-433-1500TR1293
400 / 433 / 1500 MHz Cavity Triplexer AE400-433-1500TR1293
400 / 433 / 1500 MHz Cavity Triplexer

400 / 433 / 1500 MHz Cavity Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE400-433-1500TR1293
Product Name 400 / 433 / 1500 MHz Cavity Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

925-960 MHz / 1805-1910 MHz Cavity Duplexer - AD942-1857D1034 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 16 dB
View Details
DC-2 GHz / 2-4 GHz / 4-8 GHz / 8-12 GHz Quadruplexer - AE2G-3G-6G-10GQP8354 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer
Package Type Connectorized
Connectors SMA; SMA (F)
View Details
4400-5000 MHz / 5250-5850 MHz Cavity Duplexer - AE4700-5550DB5470 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
1920-1980 MHz, 2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AD1950-2140D269 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details