Anatech Electronics, Inc. 4615 MHz / 4685 MHz Duplexer with N-type connectors AE4615-4685DB5506

Description
4615 MHz / 4685 MHz Duplexer with N-type connectors
Request a Quote
Description
4615 MHz / 4685 MHz Duplexer with N-type connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4615 MHz / 4685 MHz Duplexer with N-type connectors - AE4615-4685DB5506 - Anatech Electronics, Inc.
Garfield, NJ, United States
4615 MHz / 4685 MHz Duplexer with N-type connectors
AE4615-4685DB5506
4615 MHz / 4685 MHz Duplexer with N-type connectors AE4615-4685DB5506
4615 MHz / 4685 MHz Duplexer with N-type connectors

4615 MHz / 4685 MHz Duplexer with N-type connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE4615-4685DB5506
Product Name 4615 MHz / 4685 MHz Duplexer with N-type connectors
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

438-442 MHz / 455-462 MHz Cavity Duplexer - AD440-458D393 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
1450-1650 MHz / 4000-6000 MHz Diplexer - AE1650-4000DP8001 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
14.4 to 14.83 GHz/15.15 to 15.35 GHz KU Band Duplexer for Satcom Applications - AE14615-15250DB5343 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss -2.5 dB
Return Loss -14 dB
View Details
2075 / 5125 MHz Cavity Diplexer - AE2075-5125DB5458 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 11 dB
View Details