Anatech Electronics, Inc. 11000 MHz Cavity Low Pass Filter AE11000L9168

Description
11000 MHz Cavity Low Pass Filter
Request a Quote
Description
11000 MHz Cavity Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11000 MHz Cavity Low Pass Filter - AE11000L9168 - Anatech Electronics, Inc.
Garfield, NJ, United States
11000 MHz Cavity Low Pass Filter
AE11000L9168
11000 MHz Cavity Low Pass Filter AE11000L9168
11000 MHz Cavity Low Pass Filter

11000 MHz Cavity Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11000L9168
Product Name 11000 MHz Cavity Low Pass Filter
Filter Type Low Pass
Fc 11000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2900 MHz Absorptive Low Pass Filter - AE2900LL9328-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2900 MHz
View Details
300 MHz Low Pass Filter - AE300L9175 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 300 MHz
Insertion Loss 0.6000 dB
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
10000 MHz Suspended Stripline Low Pass Filter - AE10000SSL1050 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 10000 MHz
Insertion Loss 1 to 1.5 dB
View Details