Anatech Electronics, Inc. 800 MHz LC Lowpass Filter AE800L8686

Description
800 MHz LC Lowpass Filter
Request a Quote
Description
800 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800 MHz LC Lowpass Filter - AE800L8686 - Anatech Electronics, Inc.
Garfield, NJ, United States
800 MHz LC Lowpass Filter
AE800L8686
800 MHz LC Lowpass Filter AE800L8686
800 MHz LC Lowpass Filter

800 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE800L8686
Product Name 800 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 800 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

572 MHz LC Lowpass FIlter - AE572L9242 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 572 MHz
Insertion Loss 1 dB
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
513 MHz Lowpass Filter - AE513L8907 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 513 MHz
Insertion Loss 3 dB
View Details