Anatech Electronics, Inc. 10 MHz Low Pass Filter AE10L9343

Description
10 MHz Low Pass Filter
Request a Quote
Description
10 MHz Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10 MHz Low Pass Filter - AE10L9343 - Anatech Electronics, Inc.
Garfield, NJ, United States
10 MHz Low Pass Filter
AE10L9343
10 MHz Low Pass Filter AE10L9343
10 MHz Low Pass Filter

10 MHz Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10L9343
Product Name 10 MHz Low Pass Filter
Filter Type Low Pass
Fc 10 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

400 MHz LC Lowpass Filter - AE400L8988 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.3000 dB
View Details
25 MHz LC Low Pass Filter - AE25L7832 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 25 MHz
Insertion Loss 0.8000 dB
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details