Anatech Electronics, Inc. 1090 MHz Cavity Notch/Band Stop Filter AE1090N2339

Description
1090 MHz Cavity Notch/Band Stop Filter
Request a Quote
Description
1090 MHz Cavity Notch/Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz Cavity Notch/Band Stop Filter - AE1090N2339 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz Cavity Notch/Band Stop Filter
AE1090N2339
1090 MHz Cavity Notch/Band Stop Filter AE1090N2339
1090 MHz Cavity Notch/Band Stop Filter

1090 MHz Cavity Notch/Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1090N2339
Product Name 1090 MHz Cavity Notch/Band Stop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

6500 MHz Bandstop Filter - AE6500N2303 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -10 to 40 C (14 to 104 F)
Fc 6500 MHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
26 MHz Bandstop/Notch filter - AE26NS2130 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 26 MHz
Bandwidth 2600 kHz
View Details
98.5 MHz Bandstop Notch Filter - AE98NS2213 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 98.5 MHz
VSWR 3 :1
View Details