Anatech Electronics, Inc. 6500 MHz Bandstop Filter AE6500N2303

Description
6500 MHz Bandstop Filter
Request a Quote
Description
6500 MHz Bandstop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6500 MHz Bandstop Filter - AE6500N2303 - Anatech Electronics, Inc.
Garfield, NJ, United States
6500 MHz Bandstop Filter
AE6500N2303
6500 MHz Bandstop Filter AE6500N2303
6500 MHz Bandstop Filter

6500 MHz Bandstop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6500N2303
Product Name 6500 MHz Bandstop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter - AB2441B780 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
3300 MHz Cavity Bandstop/Notch Filter - AE3300N2253 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details