Anatech Electronics, Inc. 1090 MHz Bandstop/Notch Filter AE1090N2270

Description
1090 MHz Bandstop/Notch Filter
Request a Quote
Description
1090 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz Bandstop/Notch Filter - AE1090N2270 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz Bandstop/Notch Filter
AE1090N2270
1090 MHz Bandstop/Notch Filter AE1090N2270
1090 MHz Bandstop/Notch Filter

1090 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1090N2270
Product Name 1090 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2655 MHz Waveguide Band stop Filter - AE2655WN2243 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2655 MHz
Bandwidth 70000 kHz
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details
1905 MHz Waveguide Band stop Filter - AE1905WN2222 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1905 MHz
Bandwidth 50000 kHz
View Details