Anatech Electronics, Inc. 10500 MHz Suspended Stripline Low Pass Filter AE10500SSL1051

Description
10500 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
10500 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10500 MHz Suspended Stripline Low Pass Filter - AE10500SSL1051 - Anatech Electronics, Inc.
Garfield, NJ, United States
10500 MHz Suspended Stripline Low Pass Filter
AE10500SSL1051
10500 MHz Suspended Stripline Low Pass Filter AE10500SSL1051
10500 MHz Suspended Stripline Low Pass Filter

10500 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10500SSL1051
Product Name 10500 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 10500 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details
2500 MHz Lowpass Filter - AE2500L9260 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2500 MHz
Insertion Loss 1 dB
View Details
1-175 MHz Lowpass Filter - AE175L9069 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 175 MHz
Insertion Loss 0.5000 dB
View Details