Anatech Electronics, Inc. 1000 MHz Waveguide Band stop Filter AE1000WN2276

Description
1000 MHz Waveguide Band stop Filter
Request a Quote
Description
1000 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz Waveguide Band stop Filter - AE1000WN2276 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz Waveguide Band stop Filter
AE1000WN2276
1000 MHz Waveguide Band stop Filter AE1000WN2276
1000 MHz Waveguide Band stop Filter

1000 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000WN2276
Product Name 1000 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1000 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
GSM Band / 925-960 MHz LC Band Notch / Band Stop Filter for Outdoor - AE942N2242-NMNF-O - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 942 MHz
Bandwidth 34800 kHz
View Details
1885-1985 MHz Cavity Band Pass Filter - AB1935B1217 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1935 MHz
Bandwidth 100000 kHz
View Details
6790 MHz Waveguide Band stop Filter - AE6790WN2261 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 6790 MHz
Bandwidth 75000 kHz
View Details