Anatech Electronics, Inc. 1000 – 1800 MHz Absorptive High Pass Filter AE1000LH9936-A

Description
1000 – 1800 MHz Absorptive High Pass Filter
Request a Quote
Description
1000 – 1800 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 – 1800 MHz Absorptive High Pass Filter - AE1000LH9936-A - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 – 1800 MHz Absorptive High Pass Filter
AE1000LH9936-A
1000 – 1800 MHz Absorptive High Pass Filter AE1000LH9936-A
1000 – 1800 MHz Absorptive High Pass Filter

1000 – 1800 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000LH9936-A
Product Name 1000 – 1800 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
136 MHz LC Highpass Filter - AE136H9874 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 136 MHz
Insertion Loss 1 dB
View Details
7.5-18 GHz Highpass Filter - AE7500H9819 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 7500 MHz
Insertion Loss 1 dB
View Details