Anatech Electronics, Inc. 1500 MHz Suspended Stripline High pass Filter AE1500SSH6547

Description
1500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
1500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Suspended Stripline High pass Filter - AE1500SSH6547 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Suspended Stripline High pass Filter
AE1500SSH6547
1500 MHz Suspended Stripline High pass Filter AE1500SSH6547
1500 MHz Suspended Stripline High pass Filter

1500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1500SSH6547
Product Name 1500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 1500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
5500 MHz Suspended Stripline High pass Filter - AE5500SSH6558 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 5500 MHz
Insertion Loss 2 dB
View Details