Anatech Electronics, Inc. 1.2 MHz LC Lowpass Filter AE1.2L8836

Description
1.2 MHz LC Lowpass Filter
Request a Quote
Description
1.2 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2 MHz LC Lowpass Filter - AE1.2L8836 - Anatech Electronics, Inc.
Garfield, NJ, United States
1.2 MHz LC Lowpass Filter
AE1.2L8836
1.2 MHz LC Lowpass Filter AE1.2L8836
1.2 MHz LC Lowpass Filter

1.2 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1.2L8836
Product Name 1.2 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 1.2 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details