Anatech Electronics, Inc.
1-175 MHz Lowpass Filter
AE175L9084
Description
1-175 MHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1-175 MHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE175L9084 |
|
Product Name
|
1-175 MHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
175 MHz
|
|
Insertion Loss
|
0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2120 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
2.5 MHz
Insertion Loss
0.5000 dB
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
1 MHz
Insertion Loss
0.5000 dB
View Details